Autonics USA, Inc. Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics TOS-B4RJ2F

Description
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:J; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
Datasheet
Description
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:J; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics - 79R2819 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics
79R2819
Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics 79R2819
TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:J; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

TEMPERATURE CONTROLLER, 100VAC TO 240VAC; Thermocouple Type:J; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 79R2819
Product Name Temperature Controller, 100Vac To 240Vac; Thermocouple Type Autonics
Type J
Unlock Full Specs
to access all available technical data

Similar Products

Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details
Mold Controllers - Altanium Delta5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details