Autonics USA, Inc. Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics PWEB-302-RYG

Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes
Datasheet
Description
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics - 26T4155 - Newark, An Avnet Company
Chicago, IL, United States
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
26T4155
Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics 26T4155
TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes

TOWER LIGHT, 24VAC/VDC, 103mA; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Steady; Lens Diameter:-; Product Range:-; IP / NEMA Rating:IP56; Power Rating:-; Length:194mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4155
Product Name Tower Light, 24Vac/vdc, 103Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

PCB LED Indicators - 1717456 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
3 suppliers
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Blue; Blue, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details