Autonics USA, Inc. Led Module, 1, Yellow; Module Lens Colour Autonics PTE-02Y

Description
LED MODULE, 1, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; Bulb Size:56mm RoHS Compliant: Yes
Datasheet
Description
LED MODULE, 1, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; Bulb Size:56mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Module, 1, Yellow; Module Lens Colour Autonics - 26T4141 - Newark, An Avnet Company
Chicago, IL, United States
Led Module, 1, Yellow; Module Lens Colour Autonics
26T4141
Led Module, 1, Yellow; Module Lens Colour Autonics 26T4141
LED MODULE, 1, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; Bulb Size:56mm RoHS Compliant: Yes

LED MODULE, 1, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:-; Lens Diameter:56mm; Product Range:PTE Series; IP / NEMA Rating:IP65, NEMA 4X; Power Rating:650mW; Bulb Size:56mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4141
Product Name Led Module, 1, Yellow; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22 mm LED Metal Pilot Light - 2PLB7LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details