Autonics USA, Inc. Proximity Switch PSN40-20DN

Description
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, DC, NPN, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, DC, NPN, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19178450 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178450
Proximity Switch 19178450
SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, DC, NPN, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE PROX, 40MM SQUARE, 20MM END DETECTION, DC, NPN, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19178450
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 208263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LK-Y-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Confocal universal controller for industrial applications - confocalDT IFC2421MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 10 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details