Autonics USA, Inc. Proximity Switch PSN17-8DP

Description
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 8MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 8MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 32668157 - Radwell International
Willingboro, NJ, United States
Proximity Switch
32668157
Proximity Switch 32668157
SENSOR, INDUCTIVE PROX, 17MM SQUARE, 8MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

SENSOR, INDUCTIVE PROX, 17MM SQUARE, 8MM END DETECTION, DC, PNP, NO, 3 WIRE, 10-30 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 32668157
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High performance sensor system with integrated controller - confocalDT IFD2415-3/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.7874 to 0.9055 inch (20 to 23 mm)
Switching Frequency 0.1000 to 25 kHz
View Details