Autonics USA, Inc. Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics PSB-V01P

Description
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm
Datasheet
Description
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics - 22T2714 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics
22T2714
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics 22T2714
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm

PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:100kPa; Sensor Output:PNP; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:-; Supply Current:50mA; Product Range:PSB Series; External Depth:25mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 22T2714
Product Name Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-P - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure Transducers - 10214405-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
E8Y-L Pressure Display - E8Y-LR2C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers