Autonics USA, Inc. Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics PSAN-V01CV-NPT1/8

Description
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:1000kPa; Sensor Output:NPN; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm
Datasheet
Description
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:1000kPa; Sensor Output:NPN; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics - 22T2709 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics
22T2709
Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics 22T2709
PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:1000kPa; Sensor Output:NPN; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm

PRESSURE SENSOR, 0-1000kPa; Operating Pressure Max:1000kPa; Sensor Output:NPN; Pressure Measurement Type:Vacuum; Voltage Rating:24V; Port Style:NPT; Supply Current:50mA; Product Range:PSAN Series; External Depth:30.7mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 22T2709
Product Name Pressure Sensor, 0-1000Kpa; Operating Pressure Max Autonics
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 13 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1604-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers