Autonics USA, Inc. Proximity Switch PS25-5DP

Description
PROXIMITY SWITCH 25MM X 25MM 10-30VDC 200MA. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 25MM X 25MM 10-30VDC 200MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 21850504 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21850504
Proximity Switch 21850504
PROXIMITY SWITCH 25MM X 25MM 10-30VDC 200MA. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 25MM X 25MM 10-30VDC 200MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21850504
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers