Autonics USA, Inc. Proximity Switch PS-M8

Description
SOCKET, 8-PIN, (0.75 TO 0.95N.M) FOR SURFACE OR DIN RAIL MOUNTING, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY
Description
SOCKET, 8-PIN, (0.75 TO 0.95N.M) FOR SURFACE OR DIN RAIL MOUNTING, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 83096162 - Radwell International
Willingboro, NJ, United States
Proximity Switch
83096162
Proximity Switch 83096162
SOCKET, 8-PIN, (0.75 TO 0.95N.M) FOR SURFACE OR DIN RAIL MOUNTING, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY

SOCKET, 8-PIN, (0.75 TO 0.95N.M) FOR SURFACE OR DIN RAIL MOUNTING, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 83096162
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4242 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4164-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers