Autonics Corporation ATNC General Purpose PRT18-8DO

Description
Sensor, Inductive Prox, 18mm Round,
Description
Sensor, Inductive Prox, 18mm Round,

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRT18-8DO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRT18-8DO
ATNC General Purpose PRT18-8DO
Sensor, Inductive Prox, 18mm Round,

Sensor, Inductive Prox, 18mm Round,

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PRT18-8DO

AUTONICS Sensors & Switches PRT18-8DO

Supplier's Site
Proximity Switch - 19172404 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19172404
Proximity Switch 19172404
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 2 WIRE, PR SERIES, CABLE TYPE, PRDA, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 2 WIRE, PR SERIES, CABLE TYPE, PRDA, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number PRT18-8DO 19172404
Product Name ATNC General Purpose Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1142LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 1882-1086325-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details
2 suppliers