Autonics USA, Inc. ATNC General Purpose PRL12-4DP

Description
Sensor, Inductive Prox, 4mm Sensing,
Description
Sensor, Inductive Prox, 4mm Sensing,

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRL12-4DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRL12-4DP
ATNC General Purpose PRL12-4DP
Sensor, Inductive Prox, 4mm Sensing,

Sensor, Inductive Prox, 4mm Sensing,

Supplier's Site
Proximity Switch - 19178478 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178478
Proximity Switch 19178478
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, LONG BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CABLE TYPE, PRD, LONG BODY, M12 THREAD, 4 MM SENSING DISTANCE, 10-30 VDC SUPPLY, PNP NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Proximity Sensors Proximity Sensors
Product Number PRL12-4DP 19178478
Product Name ATNC General Purpose Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1145EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3244 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details