Autonics USA, Inc. Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics PRCM18-8AO

Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Description
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical
Datasheet
Datasheet Summary
Powered by GS/AI

Inductive Proximity Sensor, part number 22T2673, operates within a sensing range of 7.2 to 8.8 mm and is designed for use with a supply voltage of 100-240 VAC. This sensor features a cylindrical housing with a metric thread size of M18 and provides a single-pole, single-throw normally open (SPST-NO) output. It is suitable for applications requiring non-contact detection of metallic objects, making it a reliable choice for automation and control systems. The product is part of the PRCM series, indicating its compatibility with various industrial applications.

Datasheet Summary
Powered by GS/AI

Inductive Proximity Sensor, part number 22T2673, operates within a sensing range of 7.2 to 8.8 mm and is designed for use with a supply voltage of 100-240 VAC. This sensor features a cylindrical housing with a metric thread size of M18 and provides a single-pole, single-throw normally open (SPST-NO) output. It is suitable for applications requiring non-contact detection of metallic objects, making it a reliable choice for automation and control systems. The product is part of the PRCM series, indicating its compatibility with various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics - 22T2673 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics
22T2673
Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics 22T2673
INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

INDUCTIVE PROXIMITY SENSOR, 7.2-8.8mm, 100-240VAC; Sensing Range Max:8.8mm; Thread Size - Metric:M18; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:PRCM Series; Sensor Housing:Cylindrical

Supplier's Site Datasheet
Proximity Switch - 19178299 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19178299
Proximity Switch 19178299
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, CONNECTOR TYPE, PRD, STANDARD BODY, M18 THREAD, 8 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Proximity Switch -  - Radwell International
Willingboro, NJ, United States
Proximity Switch
Proximity Switch
AUTONICS Sensors & Switches PRCM18-8AO

AUTONICS Sensors & Switches PRCM18-8AO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 22T2673 19178299
Product Name Inductive Proximity Sensor, 7.2-8.8Mm, 100-240Vac; Sensing Range Max Autonics Proximity Switch Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1121LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Magneto-inductive displacement sensor with modular principle - mainSENSOR MDS-40-MK-SR7-U10 - Micro-Epsilon Group
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0591 to 1.24 inch (1.5 to 31.5 mm)
View Details