Autonics USA, Inc. Proximity Switch PRAWT18-5DO-I

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN, STANDARD CABLE TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN, STANDARD CABLE TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19173037 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19173037
Proximity Switch 19173037
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN, STANDARD CABLE TYPE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M18 THREAD, 5 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN, STANDARD CABLE TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19173037
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers