Autonics USA, Inc. Proximity Switch PRAWT12-2DO

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19173025 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19173025
Proximity Switch 19173025
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE CONNECTOR TYPE, PRDA, STANDARD BODY, M12 THREAD, 2 MM SENSING DISTANCE, 10-30 VDC SUPPLY, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19173025
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3214LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Controller with Voltage Output - optoCONTROL CLS1000-AU-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details