Autonics USA, Inc. Proximity Switch PRA30-10AC

Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19161925 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19161925
Proximity Switch 19161925
INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, CYLINDRICAL, 10-30 VDC, 3 WIRE, PR SERIES, SPATTER-RESISTANT TYPE, CABLE TYPE, PRD, STANDARD BODY, M30 THREAD, 10 MM SENSING DISTANCE, 90-250 VAC SUPPLY, 50/60 HZ, NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19161925
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1646095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details