Autonics USA, Inc. Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics MT4Y-DV-4N

Description
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2544 - Newark, An Avnet Company
Chicago, IL, United States
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2544
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2544
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - MT4Y-DV-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-DV-4N
Panel Meters MT4Y-DV-4N
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2544 MT4Y-DV-4N
Product Name Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details