Autonics USA, Inc. Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics MT4Y-DV-40

Description
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2545 - Newark, An Avnet Company
Chicago, IL, United States
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2545
Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2545
MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

MULTI PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 500V; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - MT4Y-DV-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-DV-40
Panel Meters MT4Y-DV-40
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2545 MT4Y-DV-40
Product Name Multi Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details