Autonics USA, Inc. Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics MT4Y-DA-4N

Description
MULTI PANEL METER, 4-DIGIT, 100VAC to 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet
Description
MULTI PANEL METER, 4-DIGIT, 100VAC to 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2542 - Newark, An Avnet Company
Chicago, IL, United States
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2542
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2542
MULTI PANEL METER, 4-DIGIT, 100VAC to 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

MULTI PANEL METER, 4-DIGIT, 100VAC to 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meters - MT4Y-DA-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-DA-4N
Panel Meters MT4Y-DA-4N
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2542 MT4Y-DA-4N
Product Name Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Array Front Panel LAN-XI 11 Modules - UA-2145-D-- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 132
Input Type 200V condensor microphones
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details