Autonics USA, Inc. Panel Meters MT4Y-AV-4N

Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4Y-AV-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-AV-4N
Panel Meters MT4Y-AV-4N
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2540 - Newark, An Avnet Company
Chicago, IL, United States
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2540
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2540
MULTI PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm RoHS Compliant: Yes

MULTI PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MT4Y-AV-4N 22T2540
Product Name Panel Meters Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
Voltage Range 100 to 240 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details