Autonics USA, Inc. Panel Meters MT4Y-AV-40

Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet
Description
Voltmeter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4Y-AV-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4Y-AV-40
Panel Meters MT4Y-AV-40
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2541 - Newark, An Avnet Company
Chicago, IL, United States
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2541
Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2541
MULTI PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm RoHS Compliant: Yes

MULTI PANEL METER, 4-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 500V / 0.1Hz to 9.999KHz; Digit Height:14.2mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MT4Y-AV-40 22T2541
Product Name Panel Meters Multi Panel Meter, 4-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
Voltage Range 100 to 240 volts 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details