Autonics USA, Inc. Panel Meters MT4W-DA-1N

Description
Ammeter LED - Red Characters Display Panel Mount
Datasheet
Description
Ammeter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4W-DA-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4W-DA-1N
Panel Meters MT4W-DA-1N
Ammeter LED - Red Characters Display Panel Mount

Ammeter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2532 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2532
Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2532
DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Ranging:Auto RoHS Compliant: Yes

DIGITAL PANEL METER, 4-DIGIT, 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0A to 5A; Digit Height:14.2mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:12VDC; Ranging:Auto RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MT4W-DA-1N 22T2532
Product Name Panel Meters Digital Panel Meter, 4-Digit, 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
Voltage Range 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2/2-ch Front Panel LAN-XI Headphone Test - UA-2118--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type 200V condensor microphones
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details