DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Voltage; Meter Range:0V to 50V; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Product Range:
Voltmeter LCD - Red Characters, Backlight Display Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 22T2526 | MT4N-DV-E0 |
| Product Name | Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics | Panel Meters |
| Number Digits | 4.0 |