Autonics USA, Inc. Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics MT4N-DA-EN

Description
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Product Range:
Datasheet
Description
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2523 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2523
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2523
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Product Range:

DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Product Range:

Supplier's Site Datasheet
Panel Meters - MT4N-DA-EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4N-DA-EN
Panel Meters MT4N-DA-EN
Ammeter LCD - Red Characters, Backlight Display Panel Mount

Ammeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2523 MT4N-DA-EN
Product Name Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details