Autonics USA, Inc. Panel Meters MT4N-DA-E0

Description
Ammeter LCD - Red Characters, Backlight Display Panel Mount
Datasheet
Description
Ammeter LCD - Red Characters, Backlight Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MT4N-DA-E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4N-DA-E0
Panel Meters MT4N-DA-E0
Ammeter LCD - Red Characters, Backlight Display Panel Mount

Ammeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet
Dig Panel Meter, 4-Dig, 12Vac-24Vac / 12Vdc-24Vdc; No. Of Digits / Alpha Autonics - 22T2524 - Newark, An Avnet Company
Chicago, IL, United States
Dig Panel Meter, 4-Dig, 12Vac-24Vac / 12Vdc-24Vdc; No. Of Digits / Alpha Autonics
22T2524
Dig Panel Meter, 4-Dig, 12Vac-24Vac / 12Vdc-24Vdc; No. Of Digits / Alpha Autonics 22T2524
DIG PANEL METER, 4-DIG, 12VAC-24VAC / 12VDC-24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:12VAC

DIG PANEL METER, 4-DIG, 12VAC-24VAC / 12VDC-24VDC; No. of Digits / Alpha:4; Meter Function:DC Current; Meter Range:0mA to 500mA; Digit Height:9mm; Panel Cutout Height:22.2mm; Panel Cutout Width:45mm; Supply Voltage Min:12VAC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MT4N-DA-E0 22T2524
Product Name Panel Meters Dig Panel Meter, 4-Dig, 12Vac-24Vac / 12Vdc-24Vdc; No. Of Digits / Alpha Autonics
Voltage Range 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details