Autonics USA, Inc. Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics MT4N-AV-EN

Description
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 250V / 0.1Hz to 9.999KHz; Digit Height:9mm; Panel Cutout Height:22.2mm
Description
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 250V / 0.1Hz to 9.999KHz; Digit Height:9mm; Panel Cutout Height:22.2mm
Datasheet
Datasheet Summary
Powered by GS/AI

The MT4N-AV-EN is a digital multi-panel meter designed for panel mounting with a compact size of DIN W48vóH24mm. It supports various input types including AC voltage and current, with a maximum allowable input of 250VAC and 5A for AC measurements. The display range is from -1999 to 9999, utilizing a 7-segment LCD with red characters. This model features multiple output options, including RS485 communication, DC 4-20mA transmission, and relay contact outputs. It operates on a power supply range of 12-24VDC/VAC or 100-240VAC. The device includes functionalities such as peak display monitoring, AC frequency measurement (0.1 to 9999Hz), and high/low-limit display scaling. Engineers may find this product suitable for applications requiring precise measurement and monitoring of AC signals, along with versatile output capabilities for integration into larger systems. The meter is designed to operate effectively within an ambient temperature range of -10 to 50°C and a humidity range of 35 to 85% RH.

Datasheet Summary
Powered by GS/AI

The MT4N-AV-EN is a digital multi-panel meter designed for panel mounting with a compact size of DIN W48vóH24mm. It supports various input types including AC voltage and current, with a maximum allowable input of 250VAC and 5A for AC measurements. The display range is from -1999 to 9999, utilizing a 7-segment LCD with red characters. This model features multiple output options, including RS485 communication, DC 4-20mA transmission, and relay contact outputs. It operates on a power supply range of 12-24VDC/VAC or 100-240VAC. The device includes functionalities such as peak display monitoring, AC frequency measurement (0.1 to 9999Hz), and high/low-limit display scaling. Engineers may find this product suitable for applications requiring precise measurement and monitoring of AC signals, along with versatile output capabilities for integration into larger systems. The meter is designed to operate effectively within an ambient temperature range of -10 to 50°C and a humidity range of 35 to 85% RH.

Suppliers

Company
Product
Description
Supplier Links
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics - 22T2521 - Newark, An Avnet Company
Chicago, IL, United States
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics
22T2521
Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics 22T2521
DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 250V / 0.1Hz to 9.999KHz; Digit Height:9mm; Panel Cutout Height:22.2mm

DIGITAL MULTI PANEL METER, 4-DIGIT, 12VAC TO 24VAC / 12VDC TO 24VDC; No. of Digits / Alpha:4; Meter Function:AC Voltage / Frequency; Meter Range:0V to 250V / 0.1Hz to 9.999KHz; Digit Height:9mm; Panel Cutout Height:22.2mm

Supplier's Site Datasheet
Panel Meters - MT4N-AV-EN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MT4N-AV-EN
Panel Meters MT4N-AV-EN
Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Voltmeter LCD - Red Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2521 MT4N-AV-EN
Product Name Digital Multi Panel Meter, 4-Digit, 12Vac To 24Vac / 12Vdc To 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meter for True RMS AC Voltage and Current, 1 Cycle Update at 50/60 Hz - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details