Autonics USA, Inc. Signal Light, 24Vac/vdc, 120Ma; Module Lens Colour Autonics MS86L-B02-R-B

Description
SIGNAL LIGHT, 24VAC/VDC, 120mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 24VAC/VDC, 120mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 24Vac/vdc, 120Ma; Module Lens Colour Autonics - 26T4067 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 24Vac/vdc, 120Ma; Module Lens Colour Autonics
26T4067
Signal Light, 24Vac/vdc, 120Ma; Module Lens Colour Autonics 26T4067
SIGNAL LIGHT, 24VAC/VDC, 120mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

SIGNAL LIGHT, 24VAC/VDC, 120mA; Module Lens Colour:Blue; Supply Voltage VAC:110V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:86mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; Length:112mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4067
Product Name Signal Light, 24Vac/vdc, 120Ma; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Button - 2ALF1LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details