Autonics USA, Inc. Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics MP5Y-4N

Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC; Product Range:
Datasheet
Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 79R2478 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
79R2478
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 79R2478
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC; Product Range:

DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC; Product Range:

Supplier's Site Datasheet
ATNC Digital Panel Meters - MP5Y-4N - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC Digital Panel Meters
MP5Y-4N
ATNC Digital Panel Meters MP5Y-4N
Meter, Pulse, LED, W96xH48mm,

Meter, Pulse, LED, W96xH48mm,

Supplier's Site
Panel Meters - MP5Y-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MP5Y-4N
Panel Meters MP5Y-4N
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 79R2478 MP5Y-4N MP5Y-4N
Product Name Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics ATNC Digital Panel Meters Panel Meters
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers