The MP5Y-45 is a digital pulse meter from Quarktwin Technology Ltd. designed for high-performance applications. It supports a total of 16 operation modes, including frequency, speed, time measurement, and various ratio calculations. The device features a maximum display range of -19999 to 99999 and can display in multiple units such as rpm, Hz, and counts. This model offers various output options, including NPN/PNP open collector outputs, relay outputs, and RS485 communication output using Modbus RTU. It is equipped with selectable input methods and supports both solid-state and contact inputs. The power supply requirements include options for 24VAC, 24-48VDC, and 100-240VAC. The MP5Y-45 is built to withstand environmental conditions with an operating temperature range of -10 to 50°C and a humidity range of 35 to 85% RH. It also features non-volatile memory for data retention and is designed for easy integration into existing systems. This product is suitable for engineers looking for a versatile and reliable panel meter for various measurement and control applications.
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:31.5mm; Panel Cutout Width:68mm; Supply Voltage Min:100VAC; Product Range:
Process Meter LED - Red Characters Display Panel Mount
| Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 22T2285 | MP5Y-45 |
| Product Name | Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics | Panel Meters |
| Number Digits | 5.0 |