Autonics USA, Inc. Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics MP5W-49

Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA
Datasheet
Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2280 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2280
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2280
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

Supplier's Site Datasheet
Panel Meters - MP5W-49 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MP5W-49
Panel Meters MP5W-49
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2280 MP5W-49
Product Name Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details