Autonics USA, Inc. Panel Meters MP5W-48

Description
Process Meter LED - Red Characters Display Panel Mount
Description
Process Meter LED - Red Characters Display Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Pulse Meter, part number 22T2279, is a 5-digit device designed to operate within a supply voltage range of 100VAC to 240VAC. It features a digit height of 13.8mm, making it suitable for various panel cutout dimensions, specifically a height of 46mm and a width of 92mm. The meter is intended for pulse measurement applications and has a power consumption of 6VA. This product is ideal for engineers looking for a reliable pulse meter that can accommodate a wide voltage range and fits standard panel cutouts.

Datasheet Summary
Powered by GS/AI

The Digital Pulse Meter, part number 22T2279, is a 5-digit device designed to operate within a supply voltage range of 100VAC to 240VAC. It features a digit height of 13.8mm, making it suitable for various panel cutout dimensions, specifically a height of 46mm and a width of 92mm. The meter is intended for pulse measurement applications and has a power consumption of 6VA. This product is ideal for engineers looking for a reliable pulse meter that can accommodate a wide voltage range and fits standard panel cutouts.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - MP5W-48 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MP5W-48
Panel Meters MP5W-48
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2279 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2279
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2279
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number MP5W-48 22T2279
Product Name Panel Meters Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Display and control panel MGCplus - 1-AB22A - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 0.0
Input Type None
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details