Autonics USA, Inc. Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics MP5W-43

Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA
Datasheet
Description
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T2276 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T2276
Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T2276
DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

DIGITAL PULSE METER, 5-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:5; Meter Function:Pulse; Meter Range:-; Digit Height:13.8mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC; Power Consumption:6VA

Supplier's Site Datasheet
Panel Meters - MP5W-43 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
MP5W-43
Panel Meters MP5W-43
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 22T2276 MP5W-43
Product Name Digital Pulse Meter, 5-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Display and control panel MGCplus - 1-AB22A - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 0.0
Input Type None
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details