Autonics USA, Inc. Panel Meters M4NS-NA

Description
Process Meter LED - Red Characters Display Panel Mount
Description
Process Meter LED - Red Characters Display Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The M4NS-NA is a loop-powered digital scaling meter designed for panel mounting with dimensions of 48mm x 24mm. It accepts a DC input range of 4-20mA and features a maximum display range from -1999 to 9999. The device includes several functionalities such as high/low-limit display scaling, decimal point adjustment, and input correction capabilities. It also offers monitoring for maximum and minimum values, with adjustable delay times for this monitoring feature. The display cycle can be set to various intervals ranging from 0.5 seconds to 5 seconds. The meter utilizes a 7-segment LED display with a character height of 10mm and has a display accuracy of ±0.3% of full scale reading. It is designed to operate in ambient temperatures from -10 to 50 degrees Celsius and can withstand humidity levels of 35 to 85% RH. The unit weighs approximately 44 grams and is built to endure mechanical vibrations and shocks, making it suitable for various industrial applications. The M4NS-NA is ideal for engineers looking for a reliable and versatile panel meter for monitoring and displaying analog signals.

Datasheet Summary
Powered by GS/AI

The M4NS-NA is a loop-powered digital scaling meter designed for panel mounting with dimensions of 48mm x 24mm. It accepts a DC input range of 4-20mA and features a maximum display range from -1999 to 9999. The device includes several functionalities such as high/low-limit display scaling, decimal point adjustment, and input correction capabilities. It also offers monitoring for maximum and minimum values, with adjustable delay times for this monitoring feature. The display cycle can be set to various intervals ranging from 0.5 seconds to 5 seconds. The meter utilizes a 7-segment LED display with a character height of 10mm and has a display accuracy of ±0.3% of full scale reading. It is designed to operate in ambient temperatures from -10 to 50 degrees Celsius and can withstand humidity levels of 35 to 85% RH. The unit weighs approximately 44 grams and is built to endure mechanical vibrations and shocks, making it suitable for various industrial applications. The M4NS-NA is ideal for engineers looking for a reliable and versatile panel meter for monitoring and displaying analog signals.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - M4NS-NA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
M4NS-NA
Panel Meters M4NS-NA
Process Meter LED - Red Characters Display Panel Mount

Process Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number M4NS-NA
Product Name Panel Meters
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
12-ch SMB(M) Front Panel LAN-XI - UA-2107--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details