Autonics USA, Inc. Digital Timer, 3-Digit, 100Msec; Product Range Autonics LE3SB-24-240

Description
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SB Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet
Description
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SB Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, 3-Digit, 100Msec; Product Range Autonics - 22T2130 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, 3-Digit, 100Msec; Product Range Autonics
22T2130
Digital Timer, 3-Digit, 100Msec; Product Range Autonics 22T2130
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SB Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SB Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T2130
Product Name Digital Timer, 3-Digit, 100Msec; Product Range Autonics
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

HK-47 AC, DC Series -  - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2306915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details