Autonics USA, Inc. Digital Timer, 3-Digit, 100Msec; Product Range Autonics LE3SA-24-240

Description
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SA Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet
Description
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SA Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Timer, 3-Digit, 100Msec; Product Range Autonics - 22T2129 - Newark, An Avnet Company
Chicago, IL, United States
Digital Timer, 3-Digit, 100Msec; Product Range Autonics
22T2129
Digital Timer, 3-Digit, 100Msec; Product Range Autonics 22T2129
DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SA Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

DIGITAL TIMER, 3-DIGIT, 100MSEC; Product Range:LE3SA Series; Timer Functions:On-Delay; Time Min:0.01s; Time Max:9990h; No. of Timing Ranges:8Ranges; No. of Digits:3; Timer Output:2 Changeover Relays; Supply Voltage Max:240V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T2129
Product Name Digital Timer, 3-Digit, 100Msec; Product Range Autonics
Instrument Type Timer
Technology Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-10Days, 240V; Product Range Finder - 08X7290 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 1385667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details