Autonics USA, Inc. Weekly/yearly Timer, 4-Digit; Product Range Autonics LE365S-41

Description
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE365S Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC
Datasheet
Description
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE365S Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weekly/yearly Timer, 4-Digit; Product Range Autonics - 22T2131 - Newark, An Avnet Company
Chicago, IL, United States
Weekly/yearly Timer, 4-Digit; Product Range Autonics
22T2131
Weekly/yearly Timer, 4-Digit; Product Range Autonics 22T2131
WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE365S Series; Timer Functions:Multifunct ion; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC

WEEKLY/YEARLY TIMER, 4-DIGIT; Product Range:LE365S Series; Timer Functions:Multifunction; Time Min:-; Time Max:-; No. of Timing Ranges:48Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 22T2131
Product Name Weekly/yearly Timer, 4-Digit; Product Range Autonics
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Time Switches - 9155904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details