Autonics USA, Inc. Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics KN-2451W

Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics - 98Y1785 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
98Y1785
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics 98Y1785
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98Y1785
Product Name Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers