Autonics USA, Inc. Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics KN-2411W

Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics - 98Y1781 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
98Y1781
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics 98Y1781
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98Y1781
Product Name Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
Meters - 1920-2070-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
2 suppliers
 - Digital Panel Meters for Time Interval of Periodic Events Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details