Autonics USA, Inc. Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics KN-2401W

Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet
Description
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics - 98Y1779 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics
98Y1779
Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics 98Y1779
DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

DIGITAL PANEL METER, MULTI I/P, 24VDC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:21.6V; Supply Voltage Max:26.4VDC

Supplier's Site Datasheet
Panel Meters - KN-2401W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
KN-2401W
Panel Meters KN-2401W
Process Meter LED - Tri-Color Display DIN Rail

Process Meter LED - Tri-Color Display DIN Rail

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number 98Y1779 KN-2401W
Product Name Digital Panel Meter, Multi I/p, 24Vdc; No. Of Digits / Alpha Autonics Panel Meters
Number Digits 4.5
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
2 LEMO 7-p/2 BNC(F) Front Panel LAN-XI - UA-2102--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details