Autonics USA, Inc. Panel Meters KN-2210W

Description
Process Meter LED - Tri-Color Display DIN Rail
Datasheet
Description
Process Meter LED - Tri-Color Display DIN Rail
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - KN-2210W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
KN-2210W
Panel Meters KN-2210W
Process Meter LED - Tri-Color Display DIN Rail

Process Meter LED - Tri-Color Display DIN Rail

Buy Now Datasheet
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics - 98Y1772 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
98Y1772
Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics 98Y1772
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti on; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifunction; Meter Range:-; Digit Height:17mm; Panel Cutout Height:46mm; Panel Cutout Width:92mm; Supply Voltage Min:100VAC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number KN-2210W 98Y1772
Product Name Panel Meters Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics
Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details