The KN-2000W Panel Meter from Quarktwin Technology Ltd. features a high accuracy 16-bit ADC with a display accuracy of ±0.2% F.S. and a maximum display range of -19999 to 19999. It supports multiple input types, including 12 types of thermocouples, 5 types of RTDs, and various analog inputs for current and voltage. The device includes an auto display color change function for error indication and alarm operation, enhancing usability in critical monitoring applications. Output options include isolated 4-20mA transmission output and RS485 communication output, along with configurable alarm outputs (2 or 4 points). The KN-2000W also offers various monitoring functions such as high/low peak input monitoring and sensor break alarms. It is powered by either 100-240VAC or 24VDC, with a built-in power supply for sensors and transmitters. The unit is designed for a wide operating temperature range of -10 to 50°C and is suitable for indoor use in environments with humidity levels of 35 to 85% RH. Its compact DIN size makes it suitable for various panel installations.
Process Meter LED - Tri-Color Display DIN Rail
DIGITAL PANEL METER, MULTI I/P, 240VAC; No. of Digits / Alpha:4.5; Meter Function:Multifuncti
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | KN-2000W | 98Y1768 |
| Product Name | Panel Meters | Digital Panel Meter, Multi I/p, 240Vac; No. Of Digits / Alpha Autonics |
| Voltage Range | 100 to 240 volts |