Autonics USA, Inc. Panel Meters - Counters, Hour Meters CT6M-1P2

Description
Batch, Preset, Tachometer, Timer, Totalizer 24VAC, 24 ~ 48VDC Panel Mount
Description
Batch, Preset, Tachometer, Timer, Totalizer 24VAC, 24 ~ 48VDC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The CT6M-1P2 is a panel meter designed for counting and timing applications, featuring a compact DIN size of 72mm x 72mm. It supports communication via RS485 using the Modbus RTU protocol, allowing for integration into larger systems with up to 31 units connected. The device offers a versatile one-shot output time setting range from 0.01 seconds to 99.99 seconds and a counting range of up to 999,999 for the 6-digit model. It includes multiple input and output modes, with options for batch counting and timer functions, accommodating various operational needs. The timer function supports a wide range of time settings, from 0.001 seconds to 99999.9 hours, and features memory retention for settings. The device operates on a power supply of 100-240VAC or 24VAC/24-48VDC, with a maximum power consumption of 12VA. It is designed to withstand environmental conditions with an IP65 rating for the front panel, ensuring protection against dust and water ingress. The CT6M-1P2 is suitable for applications requiring precise measurement and control in industrial settings.

Datasheet Summary
Powered by GS/AI

The CT6M-1P2 is a panel meter designed for counting and timing applications, featuring a compact DIN size of 72mm x 72mm. It supports communication via RS485 using the Modbus RTU protocol, allowing for integration into larger systems with up to 31 units connected. The device offers a versatile one-shot output time setting range from 0.01 seconds to 99.99 seconds and a counting range of up to 999,999 for the 6-digit model. It includes multiple input and output modes, with options for batch counting and timer functions, accommodating various operational needs. The timer function supports a wide range of time settings, from 0.001 seconds to 99999.9 hours, and features memory retention for settings. The device operates on a power supply of 100-240VAC or 24VAC/24-48VDC, with a maximum power consumption of 12VA. It is designed to withstand environmental conditions with an IP65 rating for the front panel, ensuring protection against dust and water ingress. The CT6M-1P2 is suitable for applications requiring precise measurement and control in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - Counters, Hour Meters - CT6M-1P2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters - Counters, Hour Meters
CT6M-1P2
Panel Meters - Counters, Hour Meters CT6M-1P2
Batch, Preset, Tachometer, Timer, Totalizer 24VAC, 24 ~ 48VDC Panel Mount

Batch, Preset, Tachometer, Timer, Totalizer 24VAC, 24 ~ 48VDC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Digital Panel Meters
Product Number CT6M-1P2
Product Name Panel Meters - Counters, Hour Meters
Voltage Range 24 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details