Autonics USA, Inc. Digital Counter/timer, 6-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics CT6-I

Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:-10°C
Datasheet
Description
DIGITAL COUNTER/TIMER, 6-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:-10°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Counter/timer, 6-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics - 22T1002 - Newark, An Avnet Company
Chicago, IL, United States
Digital Counter/timer, 6-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
22T1002
Digital Counter/timer, 6-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics 22T1002
DIGITAL COUNTER/TIMER, 6-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:-10°C

DIGITAL COUNTER/TIMER, 6-DIGIT, 100VAC TO 240VAC; No. of Digits / Alpha:6; Digit Height:13mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:-10°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 22T1002
Product Name Digital Counter/timer, 6-Digit, 100Vac To 240Vac; No. Of Digits / Alpha Autonics
Operating Temperature 14 to ? F (-10 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 2615015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 149 F (65 C)
Display Type LCD; LCD
Number of Digits 6
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details