Autonics USA, Inc. ATNC Capacitive Proximity CR18-8DP

Description
Sensor, Capacitive Prox, 18mm Round,
Description
Sensor, Capacitive Prox, 18mm Round,

Suppliers

Company
Product
Description
Supplier Links
ATNC Capacitive Proximity - CR18-8DP - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC Capacitive Proximity
CR18-8DP
ATNC Capacitive Proximity CR18-8DP
Sensor, Capacitive Prox, 18mm Round,

Sensor, Capacitive Prox, 18mm Round,

Supplier's Site
Proximity Sensor, Capacitive, 8Mm, 12V To 24V; Sensing Range Max Autonics - 10R6706 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor, Capacitive, 8Mm, 12V To 24V; Sensing Range Max Autonics
10R6706
Proximity Sensor, Capacitive, 8Mm, 12V To 24V; Sensing Range Max Autonics 10R6706
PROXIMITY SENSOR, CAPACITIVE, 8MM, 12V TO 24V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz RoHS Compliant: Yes

PROXIMITY SENSOR, CAPACITIVE, 8MM, 12V TO 24V; Sensing Range Max:8mm; Thread Size - Metric:M18; Sensor Output:PNP; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Product Range:CR Series; Frequency Response Max:50Hz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number CR18-8DP 10R6706
Product Name ATNC Capacitive Proximity Proximity Sensor, Capacitive, 8Mm, 12V To 24V; Sensing Range Max Autonics
Sensor Technology Inductive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1845609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity Sensors - 2093534 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers