Festo Corporation Proximity sensor SMTO-8E-PS-S-LED-24

Description
Measuring principle: magneto-resistive Sturdy sensor in block design Plug integrated in housing LED switching status indication
Request a Quote Datasheet
Description
Measuring principle: magneto-resistive Sturdy sensor in block design Plug integrated in housing LED switching status indication
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SMTO-8E-PS-S-LED-24 - Festo Corporation
Islandia, NY, United States
Proximity sensor
SMTO-8E-PS-S-LED-24
Proximity sensor SMTO-8E-PS-S-LED-24
Measuring principle: magneto-resistive Sturdy sensor in block design Plug integrated in housing LED switching status indication
  • Measuring principle: magneto-resistive
  • Sturdy sensor in block design
  • Plug integrated in housing
  • LED switching status indication
Supplier's Site Datasheet
Proximity Sensors - 2171-SMTO-8E-PS-S-LED-24-ND - DigiKey
Thief River Falls, MN, United States
PROXIMITY SWITCH

PROXIMITY SWITCH

Buy Now Datasheet
Proximity Switch - 15583699 - Radwell International
Willingboro, NJ, United States
Proximity Switch
15583699
Proximity Switch 15583699
PROXIMITY SENSOR, FOR T SLOT, W/O MT KIT, PNP OUT, M8 3 PIN A CODED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, FOR T SLOT, W/O MT KIT, PNP OUT, M8 3 PIN A CODED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number SMTO-8E-PS-S-LED-24 2171-SMTO-8E-PS-S-LED-24-ND 15583699
Product Name Proximity sensor Proximity Sensors Proximity Switch
Sensor Technology Magnetic Proximity Sensor Inductive Proximity Sensor
Operating Temperature -4 to 140 F (-20 to 60 C) -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMT-8M-A-PO-24V-E-7,5-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
Proximity sensor - SMEO-1-S-LED-24-B - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
3 suppliers
Proximity sensor - SIEN-M8B-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIEH-M12B-PS-S-L-CR - Festo Corporation
Specs
Operation Distance 0.2362 inch (6 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers