Autonics USA, Inc. Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics AVGB-02-Y

Description
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics - 26T4030 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics
26T4030
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics 26T4030
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4030
Product Name Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator - UB06BKW015F - NKK Switches
Specs
LED Color Green
Rated Voltage 2.1 volts
Rated Current 0.0250 amps
View Details
4 suppliers
PCBA, 120-240VAC, FB2LED-QC - K20000458A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details