Autonics USA, Inc. Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics AVGB-02-R

Description
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics - 26T4029 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics
26T4029
Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics 26T4029
SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 24 VDC, 1.04A, 25W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4029
Product Name Signal Light, 24 Vdc, 1.04A, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4272-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
2 suppliers
PCBA, AV1-LED, 24VDC - K2005695A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details