Autonics USA, Inc. Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics AVG-10-G

Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics - 26T4024 - Newark, An Avnet Company
Chicago, IL, United States
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
26T4024
Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics 26T4024
SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

SIGNAL LIGHT, 110 VAC, 220mA, 25W; Module Lens Colour:Green; Supply Voltage VAC:110V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:-; Product Range:-; IP / NEMA Rating:-; Power Rating:-; External Height:166mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 26T4024
Product Name Signal Light, 110 Vac, 220Ma, 25W; Module Lens Colour Autonics
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator - UB06KW016B-CC - NKK Switches
Specs
LED Color White
Rated Voltage 3.8 volts
Rated Current 0.0250 amps
View Details
4 suppliers
MSL MicroStat Status Indicators - MSL2-024AG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Green; Amber, Green
Terminal Type 3/4-Inch Pipe,Surface
View Details