The ATS8W-41 is a time delay relay from Quarktwin Technology Ltd. designed for versatile timing applications. It operates within a wide power supply range of 100-240VAC at 50/60Hz, as well as 24-240VDC, 24VAC, and 12VDC. The relay features six operation modes and offers a multi-time range with 12 different settings, allowing for precise control of ON/OFF timing individually. This compact unit measures 38mm x 42mm and can be easily mounted on a DIN rail using a dedicated socket. It supports both close and DIN rail mounting, facilitating straightforward installation and maintenance. The ATS8W-41 is equipped with a DPDT (2c) or SPDT (1c) contact type, with a contact capacity of 250VAC at 3A for resistive loads. The relay is rated for a minimum of 10 million mechanical operations and 100,000 electrical operations, ensuring durability and reliability. The device operates with a maximum power consumption of 4.2VA for AC and 2W for DC, and it has a return time of up to 100ms. It is suitable for use in environments with ambient temperatures ranging from -10 to 55°C and humidity levels of 35 to 85% RH. The ATS8W-41 also features robust insulation resistance and dielectric strength ratings, making it a reliable choice for various industrial applications.
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C), DPDT (2 Form C) 0.1 Sec ~ 10 Hrs Delay 3A @ 250VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | ATS8W-41 |
| Product Name | Time Delay Relays |
| Time Ranges | 0.1 Sec ~ 10 Hrs |