Autonics USA, Inc. Time Delay Relays ATS8-43

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C), DPDT (2 Form C) 0.3 Sec ~ 30 Hrs Delay 3A @ 250VAC Panel Mount
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C), DPDT (2 Form C) 0.3 Sec ~ 30 Hrs Delay 3A @ 250VAC Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The ATS8-43 is a multi-function time delay relay from Quarktwin Technology Ltd. It operates within a wide power supply range of 100-240VAC (50/60Hz) and 24-240VDC, as well as 24VAC and 12VDC. The relay features six selectable operation modes and offers a versatile time setting range from 0.1 seconds to 30 hours, accommodating various timing applications. It supports both close and DIN rail mounting with a dedicated socket, facilitating easy installation and maintenance. The ATS8-43 provides multiple output configurations, including time limit DPDT (2c) or a combination of instantaneous SPDT (1c) and time limit SPDT (1c), selectable based on the operation mode. The relay is designed for a maximum contact capacity of 3A at 250VAC and 30VDC for resistive loads, ensuring reliable performance in various applications. With a mechanical life cycle of at least 10 million operations and an electrical life cycle of 100,000 operations, it is built for durability. The device also features a compact size of 38mm x 42mm, making it suitable for space-constrained environments.

Datasheet Summary
Powered by GS/AI

The ATS8-43 is a multi-function time delay relay from Quarktwin Technology Ltd. It operates within a wide power supply range of 100-240VAC (50/60Hz) and 24-240VDC, as well as 24VAC and 12VDC. The relay features six selectable operation modes and offers a versatile time setting range from 0.1 seconds to 30 hours, accommodating various timing applications. It supports both close and DIN rail mounting with a dedicated socket, facilitating easy installation and maintenance. The ATS8-43 provides multiple output configurations, including time limit DPDT (2c) or a combination of instantaneous SPDT (1c) and time limit SPDT (1c), selectable based on the operation mode. The relay is designed for a maximum contact capacity of 3A at 250VAC and 30VDC for resistive loads, ensuring reliable performance in various applications. With a mechanical life cycle of at least 10 million operations and an electrical life cycle of 100,000 operations, it is built for durability. The device also features a compact size of 38mm x 42mm, making it suitable for space-constrained environments.

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - ATS8-43 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
ATS8-43
Time Delay Relays ATS8-43
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C), DPDT (2 Form C) 0.3 Sec ~ 30 Hrs Delay 3A @ 250VAC Panel Mount

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C), DPDT (2 Form C) 0.3 Sec ~ 30 Hrs Delay 3A @ 250VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Time Delay Relays
Product Number ATS8-43
Product Name Time Delay Relays
Time Ranges 0.3 Sec ~ 30 Hrs
Mounting Panel; Panel Mount
Function Type Multi-function
Unlock Full Specs
to access all available technical data

Similar Products

 - 4594341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON-Delay
Function Type Single Function
View Details
Time Delay Relays - 1-1423162-0 - Quarktwin Technology Ltd.
Specs
Time Ranges 1 Min ~ 10 Min
Mounting Panel; Panel Mount
Timer Type Off-Delay
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
On-Delay High Performance Timing Relay - 700-FSA3LZ12 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details