The ATS11-13D is a multi-function time delay relay from Quarktwin Technology Ltd., designed for versatile timing applications. It operates within a wide power supply range of 100-240VAC (50/60Hz) and 24-240VDC, making it suitable for various installations. The relay features six selectable operation modes and offers a broad time setting range from 0.1 seconds to 30 hours, accommodating diverse timing requirements. This model supports multiple output configurations, including time limit DPDT (2c) and instantaneous SPDT (1c) options, which can be selected based on the application needs. The relay is compact, measuring 38mm in width and 42mm in height, and can be easily mounted on a DIN rail or panel. It has a maximum contact capacity of 3A at 250VAC and 3A at 30VDC for resistive loads, ensuring reliable performance in various electrical environments. The ATS11-13D is designed for durability, with a mechanical life cycle rated for a minimum of 10 million operations and an electrical life cycle of at least 100,000 operations under specified load conditions. It also features robust environmental resistance, operating effectively in temperatures ranging from -10 to 55°C and humidity levels of 35 to 85% RH. This relay is suitable for engineers looking for a reliable and flexible timing solution in their projects.
Programmable (Multi-Function) Time Delay Relay DPDT (2 Form C) 0.3 Sec ~ 30 Hrs Delay 3A @ 250VAC Panel Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Time Delay Relays |
| Product Number | ATS11-13D |
| Product Name | Time Delay Relays |
| Time Ranges | 0.3 Sec ~ 30 Hrs |
| Mounting | Panel; Panel Mount |
| Function Type | Multi-function |